Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4212IMS#PBF 783920-LTC4212IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783920-LTC4212IMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, ON, PGF, PGI, PGT, TIMER Family Name: LTC4212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4212IMSTR; LTC4212IMS#TRM; LTC4212IMS; LTC4212IMS#TR; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783920-LTC4212IMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, ON, PGF, PGI, PGT, TIMER Family Name: LTC4212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4212IMSTR; LTC4212IMS#TRM; LTC4212IMS; LTC4212IMS#TR; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4212IMS#PBF - 783920-LTC4212IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4212IMS#PBF
783920-LTC4212IMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4212IMS#PBF 783920-LTC4212IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783920-LTC4212IMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: /FAULT, ON, PGF, PGI, PGT, TIMER Family Name: LTC4212 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4212IMSTR; LTC4212IMS#TRM; LTC4212IMS; LTC4212IMS#TR; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783920-LTC4212IMS#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 16.5 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: /FAULT, ON, PGF, PGI, PGT, TIMER
Family Name: LTC4212
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC4212IMSTR; LTC4212IMS#TRM; LTC4212IMS; LTC4212IMS#TR;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783920-LTC4212IMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4212IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2904ITS8#TRPBF - 122684-LTC2904ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-2.5#PBF - 020502-LTC1726ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#PBF - 1060951-LTC1645IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details