Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#TRPBF 783909-LTC4151CMS-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783909-LTC4151CMS-1# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4081SASA; MAX4081TAUA; MAX4081SASA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783909-LTC4151CMS-1# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4081SASA; MAX4081TAUA; MAX4081SASA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#TRPBF - 783909-LTC4151CMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#TRPBF
783909-LTC4151CMS-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#TRPBF 783909-LTC4151CMS-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783909-LTC4151CMS-1# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4081SASA; MAX4081TAUA; MAX4081SASA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783909-LTC4151CMS-1#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Power Supply Monitor
Mounting: SMD
Voltage - Input: 7 V ~ 80 V
Operating Supply Voltage: 7 V ~ 80 V
Family Name: LTC4151-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MAX4080SAUA-T; MAX4081SASA; MAX4081TAUA; MAX4081SASA-T;
Introduction Date: January 24, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783909-LTC4151CMS-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-2#TRPBF - 1062309-LTC2950IDDB-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN - 041253-LTC1698EGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details