Win Source Electronics PMIC - PMIC - Battery Management - LTC4110EUHF#PBF 783903-LTC4110EUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783903-LTC4110EUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 10 Family Name: LTC4110 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC4110EUHF#TR; LTC4110EUHF; LTC4110EUHF#TRPBF; Introduction Date: May 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783903-LTC4110EUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 10 Family Name: LTC4110 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC4110EUHF#TR; LTC4110EUHF; LTC4110EUHF#TRPBF; Introduction Date: May 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4110EUHF#PBF - 783903-LTC4110EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4110EUHF#PBF
783903-LTC4110EUHF#PBF
PMIC - PMIC - Battery Management - LTC4110EUHF#PBF 783903-LTC4110EUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783903-LTC4110EUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Function: Multi-Function Controller Interface: I2C Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 10 Family Name: LTC4110 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC4110EUHF#TR; LTC4110EUHF; LTC4110EUHF#TRPBF; Introduction Date: May 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783903-LTC4110EUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 38-WFQFN Exposed Pad
Function: Multi-Function Controller
Interface: I2C
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 10
Family Name: LTC4110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC4110EUHF#TR; LTC4110EUHF; LTC4110EUHF#TRPBF;
Introduction Date: May 05, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783903-LTC4110EUHF#PBF
Product Name PMIC - PMIC - Battery Management - LTC4110EUHF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF - 072613-LTC4151IS-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8#PBF - 1060575-LTC1326IMS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details