Win Source Electronics PMIC - PMIC - Battery Management - LTC4078XEDD#TRPBF 783888-LTC4078XEDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783888-LTC4078XEDD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4078X Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): MAX8606ESD+; FAN5403UCX; FAN54005UCX; MAX8606ESD; Introduction Date: September 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783888-LTC4078XEDD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4078X Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): MAX8606ESD+; FAN5403UCX; FAN54005UCX; MAX8606ESD; Introduction Date: September 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4078XEDD#TRPBF - 783888-LTC4078XEDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4078XEDD#TRPBF
783888-LTC4078XEDD#TRPBF
PMIC - PMIC - Battery Management - LTC4078XEDD#TRPBF 783888-LTC4078XEDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783888-LTC4078XEDD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Function: Power Management Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4078X Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): MAX8606ESD+; FAN5403UCX; FAN54005UCX; MAX8606ESD; Introduction Date: September 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783888-LTC4078XEDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Function: Power Management
Interface: USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: LTC4078X
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): MAX8606ESD+; FAN5403UCX; FAN54005UCX; MAX8606ESD;
Introduction Date: September 12, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783888-LTC4078XEDD#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4078XEDD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706TEN - 1257644-SP706TEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF - 118761-LT4256-1CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8#PBF - 1060575-LTC1326IMS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 - 1206816-LT4250HCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
IQ 1600 µA
View Details