Win Source Electronics PMIC - PMIC - Battery Management - LTC4066EPF#TRPBF 783872-LTC4066EPF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783872-LTC4066EPF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC4066 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-UTQFN-EP (4x4) Alternative Parts (Cross-Reference): MAX8808XETA+TG104; ISL9222IRTZ-T; PT8A2803ZEEX; ISL9241IRTZ; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783872-LTC4066EPF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC4066 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-UTQFN-EP (4x4) Alternative Parts (Cross-Reference): MAX8808XETA+TG104; ISL9222IRTZ-T; PT8A2803ZEEX; ISL9241IRTZ; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4066EPF#TRPBF - 783872-LTC4066EPF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4066EPF#TRPBF
783872-LTC4066EPF#TRPBF
PMIC - PMIC - Battery Management - LTC4066EPF#TRPBF 783872-LTC4066EPF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783872-LTC4066EPF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC4066 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-UTQFN-EP (4x4) Alternative Parts (Cross-Reference): MAX8808XETA+TG104; ISL9222IRTZ-T; PT8A2803ZEEX; ISL9241IRTZ; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783872-LTC4066EPF#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-UFQFN Exposed Pad
Function: Multi-Function Controller
Interface: USB
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: LTC4066
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-UTQFN-EP (4x4)
Alternative Parts (Cross-Reference): MAX8808XETA+TG104; ISL9222IRTZ-T; PT8A2803ZEEX; ISL9241IRTZ;
Introduction Date: January 31, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783872-LTC4066EPF#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4066EPF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726HMS8-5#TRPBF - 119387-LTC1726HMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF - 1063302-LTC4067EDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF - 121937-LTC1645CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRMPBF - 072546-LTC2909CDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details