Win Source Electronics PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF 1063302-LTC4067EDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063302-LTC4067EDE#T RPBF Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4067 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): bq24080DRCT; bq24080DRCR; MCP73833-NVI/UN; UB10803L-SH2-T; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063302-LTC4067EDE#T RPBF Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4067 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): bq24080DRCT; bq24080DRCR; MCP73833-NVI/UN; UB10803L-SH2-T; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF - 1063302-LTC4067EDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF
1063302-LTC4067EDE#TRPBF
PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF 1063302-LTC4067EDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063302-LTC4067EDE#T RPBF Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: LTC4067 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): bq24080DRCT; bq24080DRCR; MCP73833-NVI/UN; UB10803L-SH2-T; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063302-LTC4067EDE#TRPBF
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: LTC4067
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (4x3)
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): bq24080DRCT; bq24080DRCR; MCP73833-NVI/UN; UB10803L-SH2-T;
Introduction Date: April 24, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063302-LTC4067EDE#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4099EUDC#TRPBF - 125123-LTC4099EUDC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF - 117483-LT1681ESW#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 20-SOIC
IQ 17000 µA
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - SP705EP - 1257619-SP705EP - Win Source Electronics
Specs
Output Options Inverting
View Details