Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRPBF 783869-LTC4065AEDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783869-LTC4065AEDC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065A Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): LX2206ILD-TR; LX2206ILD; LX2203AILD; ISL9205IRZ; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783869-LTC4065AEDC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065A Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): LX2206ILD-TR; LX2206ILD; LX2203AILD; ISL9205IRZ; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRPBF - 783869-LTC4065AEDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRPBF
783869-LTC4065AEDC#TRPBF
PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRPBF 783869-LTC4065AEDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783869-LTC4065AEDC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065A Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): LX2206ILD-TR; LX2206ILD; LX2203AILD; ISL9205IRZ; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783869-LTC4065AEDC#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Family Name: LTC4065A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): LX2206ILD-TR; LX2206ILD; LX2203AILD; ISL9205IRZ;
Introduction Date: July 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783869-LTC4065AEDC#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF - 107736-LTC4006EGN-2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LT3652HVEMSE#PBF - 781178-LT3652HVEMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 4 to 5
View Details
PMIC - PMIC - Battery Chargers - LTC4008EGN-1#TRPBF - 116823-LTC4008EGN-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 20-SSOP
Supply Voltage 28 volts
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF - 303429-LTC4055EUF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details