Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1730EGN-4#PBF 134040-LTC1730EGN-4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134040-LTC1730EGN-4# PBF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-SSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134040-LTC1730EGN-4# PBF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-SSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1730EGN-4#PBF - 134040-LTC1730EGN-4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1730EGN-4#PBF
134040-LTC1730EGN-4#PBF
PMIC - PMIC - Battery Chargers - LTC1730EGN-4#PBF 134040-LTC1730EGN-4#PBF
Manufacturer: Linear Technology Win Source Part Number: 134040-LTC1730EGN-4# PBF Packaging: Tube/Rail Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant, Pulsed Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-SSOP Maximum Supply Voltage: 12V

Manufacturer: Linear Technology
Win Source Part Number: 134040-LTC1730EGN-4#PBF
Packaging: Tube/Rail
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant, Pulsed
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 16-SSOP
Maximum Supply Voltage: 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 134040-LTC1730EGN-4#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1730EGN-4#PBF
Charger Type Linear
Features Over Current Protection
Package Type SOP; SSOP; 16-SSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS8#PBF - 302638-LT1510CS - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4000IGN#PBF - 783828-LTC4000IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC4100EG#PBF - 783901-LTC4100EG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRPBF - 020633-LTC4054ES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details