Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF 783866-LTC4061EDD-4.4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783866-LTC4061EDD-4. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4061-4.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD-TR; ISL6291-1CRZ-T; ISL6291-2CR-T; ISL6291-2CRZ-T; Introduction Date: May 17, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783866-LTC4061EDD-4. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4061-4.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD-TR; ISL6291-1CRZ-T; ISL6291-2CR-T; ISL6291-2CRZ-T; Introduction Date: May 17, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF - 783866-LTC4061EDD-4.4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF
783866-LTC4061EDD-4.4#PBF
PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF 783866-LTC4061EDD-4.4#PBF
Manufacturer: Linear Technology Win Source Part Number: 783866-LTC4061EDD-4. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4061-4.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD-TR; ISL6291-1CRZ-T; ISL6291-2CR-T; ISL6291-2CRZ-T; Introduction Date: May 17, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783866-LTC4061EDD-4.4#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: LTC4061-4.4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 8V
Alternative Parts (Cross-Reference): LX2206ILD-TR; ISL6291-1CRZ-T; ISL6291-2CR-T; ISL6291-2CRZ-T;
Introduction Date: May 17, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783866-LTC4061EDD-4.4#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4012CUF-1#PBF - 783846-LTC4012CUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRPBF - 1063305-LTC4069EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652EMSE#PBF - 714984-LT3652EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1733EMSE#PBF - 122943-LTC1733EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details