Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4012CUF#PBF 783845-LTC4012CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783845-LTC4012CUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Family Name: LTC4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012CUF#TRPBF; LTC4012IUF-1#TRPBF; LTC4012IUF-1#PBF; LTC4012IUF-2#PBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783845-LTC4012CUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Family Name: LTC4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012CUF#TRPBF; LTC4012IUF-1#TRPBF; LTC4012IUF-1#PBF; LTC4012IUF-2#PBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4012CUF#PBF - 783845-LTC4012CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4012CUF#PBF
783845-LTC4012CUF#PBF
PMIC - PMIC - Battery Chargers - LTC4012CUF#PBF 783845-LTC4012CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783845-LTC4012CUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Family Name: LTC4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012CUF#TRPBF; LTC4012IUF-1#TRPBF; LTC4012IUF-1#PBF; LTC4012IUF-2#PBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783845-LTC4012CUF#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Family Name: LTC4012
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC4012CUF#TRPBF; LTC4012IUF-1#TRPBF; LTC4012IUF-1#PBF; LTC4012IUF-2#PBF;
Introduction Date: May 22, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783845-LTC4012CUF#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4012CUF#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-4.1#PBF - 781172-LT3651IUHE-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4080EDD#TRPBF - 118283-LTC4080EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4000IGN-1#PBF - 783827-LTC4000IGN-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details