Win Source Electronics PMIC - PMIC - Gate Drivers - LTC3900HS8#PBF 783824-LTC3900HS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783824-LTC3900HS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 11 V Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 15ns, 15ns Family Name: LTC3900 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): LTC3900HS8#TR; LTC3900HS8; LTC3900HS8#TRPBF; LTC3900ES8#TR; Introduction Date: November 19, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783824-LTC3900HS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 11 V Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 15ns, 15ns Family Name: LTC3900 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): LTC3900HS8#TR; LTC3900HS8; LTC3900HS8#TRPBF; LTC3900ES8#TR; Introduction Date: November 19, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC3900HS8#PBF - 783824-LTC3900HS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC3900HS8#PBF
783824-LTC3900HS8#PBF
PMIC - PMIC - Gate Drivers - LTC3900HS8#PBF 783824-LTC3900HS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 783824-LTC3900HS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 11 V Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 15ns, 15ns Family Name: LTC3900 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): LTC3900HS8#TR; LTC3900HS8; LTC3900HS8#TRPBF; LTC3900ES8#TR; Introduction Date: November 19, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783824-LTC3900HS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 11 V
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 15ns, 15ns
Family Name: LTC3900
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): LTC3900HS8#TR; LTC3900HS8; LTC3900HS8#TRPBF; LTC3900ES8#TR;
Introduction Date: November 19, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 783824-LTC3900HS8#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC3900HS8#PBF
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
Supply Voltage 4.5 to 11 volts
Rise Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC3900IS8#PBF - 783825-LTC3900IS8#PBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#TRPBF - 128749-LTC4440EMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details
PMIC - PMIC - Gate Drivers - LT1166CN8#PBF - 780267-LT1166CN8#PBF - Win Source Electronics
Specs
Driver Type High-side
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type DIP
View Details
PMIC - PMIC - Gate Drivers - LTC1623CS8#TRPBF - 782116-LTC1623CS8#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Supply Voltage 2.7 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details