Win Source Electronics PMIC - PMIC - Gate Drivers - LT1166CN8#PBF 780267-LT1166CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780267-LT1166CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Channel Type: Synchronous Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Family Name: LT1166 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): NCP4422P; ZXGD3006E6QTA ; MCP14A0602T-E/MS; NCP4420DR2; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780267-LT1166CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Channel Type: Synchronous Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Family Name: LT1166 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): NCP4422P; ZXGD3006E6QTA ; MCP14A0602T-E/MS; NCP4420DR2; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LT1166CN8#PBF - 780267-LT1166CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LT1166CN8#PBF
780267-LT1166CN8#PBF
PMIC - PMIC - Gate Drivers - LT1166CN8#PBF 780267-LT1166CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780267-LT1166CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Channel Type: Synchronous Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Family Name: LT1166 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): NCP4422P; ZXGD3006E6QTA ; MCP14A0602T-E/MS; NCP4420DR2; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780267-LT1166CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Channel Type: Synchronous
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Family Name: LT1166
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): NCP4422P; ZXGD3006E6QTA ; MCP14A0602T-E/MS; NCP4420DR2;
Introduction Date: March 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 780267-LT1166CN8#PBF
Product Name PMIC - PMIC - Gate Drivers - LT1166CN8#PBF
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4444IMS8E#PBF - 784179-LTC4444IMS8E#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4441IMSE#PBF - 784175-LTC4441IMSE#PBF - Win Source Electronics
Specs
Driver Type Low-side
Output Current 6 amps
Supply Voltage 5 to 25 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1255IN8 - 1207251-LTC1255IN8 - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 9 to 24 volts
View Details