Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1623CS8#TRPBF 782116-LTC1623CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782116-LTC1623CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Channel Type: Synchronous Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1623 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1623CS8; LTC1623CS8#TR; LTC1623CMS8#TRPBF; LTC1623CMS8#PBF; Introduction Date: May 08, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782116-LTC1623CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Channel Type: Synchronous Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1623 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1623CS8; LTC1623CS8#TR; LTC1623CMS8#TRPBF; LTC1623CMS8#PBF; Introduction Date: May 08, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1623CS8#TRPBF - 782116-LTC1623CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1623CS8#TRPBF
782116-LTC1623CS8#TRPBF
PMIC - PMIC - Gate Drivers - LTC1623CS8#TRPBF 782116-LTC1623CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782116-LTC1623CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Channel Type: Synchronous Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1623 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1623CS8; LTC1623CS8#TR; LTC1623CMS8#TRPBF; LTC1623CMS8#PBF; Introduction Date: May 08, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782116-LTC1623CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Channel Type: Synchronous
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 1.4V
Family Name: LTC1623
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1623CS8; LTC1623CS8#TR; LTC1623CMS8#TRPBF; LTC1623CMS8#PBF;
Introduction Date: May 08, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 782116-LTC1623CS8#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC1623CS8#TRPBF
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1981ES5#TRMPBF - 782290-LTC1981ES5#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Supply Voltage 1.8 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Gate Drivers - LTC4444MPMS8E-5#TRPBF - 784180-LTC4444MPMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 4.5 to 13.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4442EMS8E#PBF - 784176-LTC4442EMS8E#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 2.4 amps
Supply Voltage 6 to 9.5 volts
View Details