Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IUH#PBF 783734-LTC3857IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783734-LTC3857IUH#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3857 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; UC1874J-2; IR3623MTRPBF; Introduction Date: July 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783734-LTC3857IUH#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3857 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; UC1874J-2; IR3623MTRPBF; Introduction Date: July 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IUH#PBF - 783734-LTC3857IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IUH#PBF
783734-LTC3857IUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IUH#PBF 783734-LTC3857IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 783734-LTC3857IUH#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3857 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; UC1874J-2; IR3623MTRPBF; Introduction Date: July 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783734-LTC3857IUH#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3857
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; UC1874J-2; IR3623MTRPBF;
Introduction Date: July 23, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783734-LTC3857IUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IUH#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#PBF - 020578-LTC3419IDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details