Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF 072557-LTC3221EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072557-LTC3221EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 11V Minimum Input Voltage: 1.8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072557-LTC3221EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 11V Minimum Input Voltage: 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF
072557-LTC3221EDC#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF 072557-LTC3221EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072557-LTC3221EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 11V Minimum Input Voltage: 1.8V

Manufacturer: Linear Technology
Win Source Part Number: 072557-LTC3221EDC#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 11V
Minimum Input Voltage: 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072557-LTC3221EDC#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375HVCS8#TRPBF - 1058226-LT1375HVCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1983ES6-5#TRPBF - 127540-LTC1983ES6-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE#PBF - 072327-LT1765EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details