Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF 099447-LT1304CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 099447-LT1304CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: Up to 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 25V (Switch) Minimum Input Voltage: 1.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 099447-LT1304CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: Up to 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 25V (Switch) Minimum Input Voltage: 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF
099447-LT1304CS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF 099447-LT1304CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 099447-LT1304CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: Up to 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 25V (Switch) Minimum Input Voltage: 1.5V

Manufacturer: Linear Technology
Win Source Part Number: 099447-LT1304CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: Up to 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 800mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 25V (Switch)
Minimum Input Voltage: 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 099447-LT1304CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376HVIS8#TRPBF - 1058238-LT1376HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406ES5#TRMPBF - 072562-LTC3406ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details