Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EFE#PBF 783692-LTC3834EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783692-LTC3834EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3834 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783692-LTC3834EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3834 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EFE#PBF - 783692-LTC3834EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EFE#PBF
783692-LTC3834EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EFE#PBF 783692-LTC3834EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783692-LTC3834EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3834 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783692-LTC3834EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 530kHz
Control Features: Enable, Phase Control, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3834
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT;
Introduction Date: December 05, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783692-LTC3834EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data