Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#TRPBF 783675-LTC3824MPMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783675-LTC3824MPMSE# TRPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 600kHz Control Features: Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3824MPMSE#TRPBF Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP3422JRU; CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783675-LTC3824MPMSE# TRPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 600kHz Control Features: Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3824MPMSE#TRPBF Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP3422JRU; CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#TRPBF - 783675-LTC3824MPMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#TRPBF
783675-LTC3824MPMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#TRPBF 783675-LTC3824MPMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783675-LTC3824MPMSE# TRPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 600kHz Control Features: Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3824MPMSE#TRPBF Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP3422JRU; CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783675-LTC3824MPMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 600kHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 4 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3824MPMSE#TRPBF
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): ADP3422JRU; CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT;
Introduction Date: May 16, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783675-LTC3824MPMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF - 1058083-LT1244IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details