Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF 072394-LT3724EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072394-LT3724EFE#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, SEPIC Frequency - Switching: 200kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 60 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072394-LT3724EFE#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, SEPIC Frequency - Switching: 200kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 60 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF
072394-LT3724EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF 072394-LT3724EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 072394-LT3724EFE#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, SEPIC Frequency - Switching: 200kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 60 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072394-LT3724EFE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, SEPIC
Frequency - Switching: 200kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072394-LT3724EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH/TRPBF - 072589-LTC3728LCUH/TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS#TRPBF - 101401-LT1376IS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details