Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF 1058083-LT1244IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058083-LT1244IS8#PB F Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058083-LT1244IS8#PB F Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF - 1058083-LT1244IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF
1058083-LT1244IS8#PBF
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF 1058083-LT1244IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058083-LT1244IS8#PB F Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058083-LT1244IS8#PBF
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Buck
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058083-LT1244IS8#PBF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481IDD#PBF - 002769-LT3481IDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details