Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3819EG#PBF 783668-LTC3819EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783668-LTC3819EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 36-SSOP (0.209", 5.30mm Width) Applications: Controller, Sun Server Mounting: SMD Voltage - Output: 1.03 V ~ 1.41 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3819 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; UC3874DW-1G4; UC3874DW-1; Introduction Date: October 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783668-LTC3819EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 36-SSOP (0.209", 5.30mm Width) Applications: Controller, Sun Server Mounting: SMD Voltage - Output: 1.03 V ~ 1.41 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3819 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; UC3874DW-1G4; UC3874DW-1; Introduction Date: October 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3819EG#PBF - 783668-LTC3819EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3819EG#PBF
783668-LTC3819EG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3819EG#PBF 783668-LTC3819EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783668-LTC3819EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 36-SSOP (0.209", 5.30mm Width) Applications: Controller, Sun Server Mounting: SMD Voltage - Output: 1.03 V ~ 1.41 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3819 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; UC3874DW-1G4; UC3874DW-1; Introduction Date: October 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783668-LTC3819EG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 36-SSOP (0.209", 5.30mm Width)
Applications: Controller, Sun Server
Mounting: SMD
Voltage - Output: 1.03 V ~ 1.41 V
Voltage - Input: 4 V ~ 36 V
Number of Outputs: 1
Family Name: LTC3819
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; UC3874DW-1G4; UC3874DW-1;
Introduction Date: October 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783668-LTC3819EG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3819EG#PBF
Package Type SSOP; Other; 36-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1118CST-5#PBF - 072202-LT1118CST-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details