Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF 072505-LTC1771EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072505-LTC1771EMS8#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072505-LTC1771EMS8#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC1771EMS8#PBF is a high-efficiency step-down DC/DC controller designed for battery-powered applications. It operates over a wide input voltage range of 2.8V to 20V and can provide output voltages from 1.23V to 18V, with output currents up to 5A. The device features a very low standby current of 10mA and can achieve efficiencies exceeding 93%. It supports current mode operation for improved transient response and includes short-circuit protection. The LTC1771 also offers a defeatable Burst Mode operation for enhanced efficiency at low loads and a micropower shutdown mode that reduces supply current to 2mA. The controller is available in a compact 8-lead MSOP package, making it suitable for space-constrained designs. Typical applications include cellular phones, wireless modems, and portable instruments.

Datasheet Summary
Powered by GS/AI

The LTC1771EMS8#PBF is a high-efficiency step-down DC/DC controller designed for battery-powered applications. It operates over a wide input voltage range of 2.8V to 20V and can provide output voltages from 1.23V to 18V, with output currents up to 5A. The device features a very low standby current of 10mA and can achieve efficiencies exceeding 93%. It supports current mode operation for improved transient response and includes short-circuit protection. The LTC1771 also offers a defeatable Burst Mode operation for enhanced efficiency at low loads and a micropower shutdown mode that reduces supply current to 2mA. The controller is available in a compact 8-lead MSOP package, making it suitable for space-constrained designs. Typical applications include cellular phones, wireless modems, and portable instruments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF
072505-LTC1771EMS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF 072505-LTC1771EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 072505-LTC1771EMS8#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072505-LTC1771EMS8#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072505-LTC1771EMS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#TRPBF - 020585-LTC3440EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#PBF - 020445-LTC1044CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details