Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF 020206-LT1086CM-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020206-LT1086CM-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020206-LT1086CM-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF - 020206-LT1086CM-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF
020206-LT1086CM-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF 020206-LT1086CM-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020206-LT1086CM-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: Linear Technology
Win Source Part Number: 020206-LT1086CM-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020206-LT1086CM-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1123CST#TRPBF - 112785-LT1123CST#TRPBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436CGN - 1071974-LTC1436CGN - Win Source Electronics
Specs
Package Type SSOP; Other; SSOP
Special Features Multiple Outputs
Operating Temperature 0 C (32 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE-3.3#TRPBF - 1058646-LT1763IDE-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-3#TRPBF - 116211-LTC3025EDC-3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details