Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812IFE-5#PBF 783664-LTC3812IFE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783664-LTC3812IFE-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.35 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3812-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; ISL6324ACRZR5381; Introduction Date: April 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783664-LTC3812IFE-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.35 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3812-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; ISL6324ACRZR5381; Introduction Date: April 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812IFE-5#PBF - 783664-LTC3812IFE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812IFE-5#PBF
783664-LTC3812IFE-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812IFE-5#PBF 783664-LTC3812IFE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 783664-LTC3812IFE-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.35 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3812-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; ISL6324ACRZR5381; Introduction Date: April 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783664-LTC3812IFE-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4.35 V ~ 14 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3812-5
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; ISL6324ACRZR5381;
Introduction Date: April 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783664-LTC3812IFE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3812IFE-5#PBF
Configuration / Function Buck; Buck
Unlock Full Specs
to access all available technical data