Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3809EMSE-1#PBF 783659-LTC3809EMSE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783659-LTC3809EMSE-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Control Features: Enable, Soft Start, Tracking Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3809-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3475MFX; RT8106ZQW; RT8106GQW; LM3475MF; Introduction Date: August 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783659-LTC3809EMSE-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Control Features: Enable, Soft Start, Tracking Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3809-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3475MFX; RT8106ZQW; RT8106GQW; LM3475MF; Introduction Date: August 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3809EMSE-1#PBF - 783659-LTC3809EMSE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3809EMSE-1#PBF
783659-LTC3809EMSE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3809EMSE-1#PBF 783659-LTC3809EMSE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783659-LTC3809EMSE-1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Control Features: Enable, Soft Start, Tracking Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3809-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3475MFX; RT8106ZQW; RT8106GQW; LM3475MF; Introduction Date: August 24, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783659-LTC3809EMSE-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 550kHz
Control Features: Enable, Soft Start, Tracking
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3809-1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LM3475MFX; RT8106ZQW; RT8106GQW; LM3475MF;
Introduction Date: August 24, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783659-LTC3809EMSE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3809EMSE-1#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start, Tracking
Unlock Full Specs
to access all available technical data