Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS 072493-LTC1649CS

Description
Manufacturer: Linear Technology Win Source Part Number: 072493-LTC1649CS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.7 V to 5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072493-LTC1649CS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.7 V to 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS
072493-LTC1649CS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS 072493-LTC1649CS
Manufacturer: Linear Technology Win Source Part Number: 072493-LTC1649CS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 2.7 V to 5 V

Manufacturer: Linear Technology
Win Source Part Number: 072493-LTC1649CS
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 2.7 V to 5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072493-LTC1649CS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113IFE#PBF - 020560-LTC3113IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF - 1057728-LT1073CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details