Manufacturer: Linear Technology
Win Source Part Number: 783655-DC882A
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 2.75 V ~ 9.8 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 550kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: LTC3809-1
Family Name: DC882A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 08, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783655-DC882A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC882A |
| Category | Developement Board |