Manufacturer: Linear Technology
Win Source Part Number: 780755-DC634A
Regulator Topology: Boost
Voltage - Output: 30 V ~ 90 V
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 2.2MHz
Supplied Contents: Board(s)
Utilized IC / Part: LT1930A
Family Name: DC634A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 780755-DC634A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC634A |
| Category | Developement Board |