Manufacturer: Linear Technology
Win Source Part Number: 780657-DC242A
Regulator Topology: Buck
Voltage - Output: 3.3V or 5V
Voltage - Input: 7.4 V ~ 48 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: LT1777
Family Name: DC242A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 780657-DC242A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC242A |
| Category | Developement Board |