Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6#TRMPBF 783640-LTC3803IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783640-LTC3803IS6#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 5.7 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803IS6#TRMPBF Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501MPX; MAX17690ATE+; MAX17690ATE+T; FAN501AMPX; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783640-LTC3803IS6#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 5.7 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803IS6#TRMPBF Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501MPX; MAX17690ATE+; MAX17690ATE+T; FAN501AMPX; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6#TRMPBF - 783640-LTC3803IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6#TRMPBF
783640-LTC3803IS6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6#TRMPBF 783640-LTC3803IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783640-LTC3803IS6#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 5.7 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803IS6#TRMPBF Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501MPX; MAX17690ATE+; MAX17690ATE+T; FAN501AMPX; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783640-LTC3803IS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable
Supply Voltage: 5.7 V ~ 8 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LTC3803IS6#TRMPBF
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Duty Cycle (Maximum): 80%
Alternative Parts (Cross-Reference): FAN501MPX; MAX17690ATE+; MAX17690ATE+T; FAN501AMPX;
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783640-LTC3803IS6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6#TRMPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF - 020584-LTC3440EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details