Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF 020584-LTC3440EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020584-LTC3440EMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020584-LTC3440EMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF - 020584-LTC3440EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF
020584-LTC3440EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF 020584-LTC3440EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 020584-LTC3440EMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020584-LTC3440EMS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020584-LTC3440EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824IMSE#PBF - 020618-LTC3824IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8#PBF - 002790-LTC1474IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details