Win Source Electronics Board Mount LED Drivers - LTC3783IFE#PBF 783623-LTC3783IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783623-LTC3783IFE#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): G2610TE1U; G2620T11U; AL8861QMP-13; MAX16836ASA+T; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783623-LTC3783IFE#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): G2610TE1U; G2620T11U; AL8861QMP-13; MAX16836ASA+T; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3783IFE#PBF - 783623-LTC3783IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3783IFE#PBF
783623-LTC3783IFE#PBF
Board Mount LED Drivers - LTC3783IFE#PBF 783623-LTC3783IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783623-LTC3783IFE#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): G2610TE1U; G2620T11U; AL8861QMP-13; MAX16836ASA+T; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783623-LTC3783IFE#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Frequency: 20kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LTC3783
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 36V
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): G2610TE1U; G2620T11U; AL8861QMP-13; MAX16836ASA+T;
Introduction Date: November 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783623-LTC3783IFE#PBF
Product Name Board Mount LED Drivers - LTC3783IFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1049189-HBG-160-60B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Board Mount LED Drivers - LT3799EMSE-1#TRPBF - 781299-LT3799EMSE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3597EUHG#PBF - 781146-LT3597EUHG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Newest Parts - LT3599EUH - 1206770-LT3599EUH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details