Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#TRPBF 783603-LTC3765EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783603-LTC3765EMSE#T RPBF Series: Direct Flux Limit Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7.7 V ~ 14.5 V Family Name: LTC3765 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: July 18, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783603-LTC3765EMSE#T RPBF Series: Direct Flux Limit Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7.7 V ~ 14.5 V Family Name: LTC3765 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: July 18, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#TRPBF - 783603-LTC3765EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#TRPBF
783603-LTC3765EMSE#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#TRPBF 783603-LTC3765EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783603-LTC3765EMSE#T RPBF Series: Direct Flux Limit Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 7.7 V ~ 14.5 V Family Name: LTC3765 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: July 18, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783603-LTC3765EMSE#TRPBF
Series: Direct Flux Limit
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 7.7 V ~ 14.5 V
Family Name: LTC3765
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL;
Introduction Date: July 18, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783603-LTC3765EMSE#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Battery Management - LTC6803IG-2#PBF - 1064061-LTC6803IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP706REN - 1257633-SP706REN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details