Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#PBF 783578-LTC3717EUH-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783578-LTC3717EUH-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Controller, DDR, QDR Mounting: SMD Voltage - Output: 2 V ~ 18 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3717-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX1745EUB+; MAX1745EUB/V+T; MAX1745EUB+T; MAX1745EUB/V+; Introduction Date: June 17, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783578-LTC3717EUH-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Controller, DDR, QDR Mounting: SMD Voltage - Output: 2 V ~ 18 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3717-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX1745EUB+; MAX1745EUB/V+T; MAX1745EUB+T; MAX1745EUB/V+; Introduction Date: June 17, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#PBF - 783578-LTC3717EUH-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#PBF
783578-LTC3717EUH-1#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#PBF 783578-LTC3717EUH-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783578-LTC3717EUH-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Controller, DDR, QDR Mounting: SMD Voltage - Output: 2 V ~ 18 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3717-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX1745EUB+; MAX1745EUB/V+T; MAX1745EUB+T; MAX1745EUB/V+; Introduction Date: June 17, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783578-LTC3717EUH-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Applications: Controller, DDR, QDR
Mounting: SMD
Voltage - Output: 2 V ~ 18 V
Voltage - Input: 4 V ~ 36 V
Number of Outputs: 1
Family Name: LTC3717-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MAX1745EUB+; MAX1745EUB/V+T; MAX1745EUB+T; MAX1745EUB/V+;
Introduction Date: June 17, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783578-LTC3717EUH-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3717EUH-1#PBF
Package Type Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG/TR - 072586-LTC3714EG/TR - Win Source Electronics
Specs
Package Type SSOP; Other; 28-SSOP
Special Features Multiple Outputs
Output Voltage 0.6000 to 1.75 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-2.5#PBF - 020335-LT1764EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#PBF - 020557-LTC3026EMSE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details