Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG/TR 072586-LTC3714EG/TR

Description
Manufacturer: Linear Technology Win Source Part Number: 072586-LTC3714EG/TR Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072586-LTC3714EG/TR Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG/TR - 072586-LTC3714EG/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG/TR
072586-LTC3714EG/TR
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG/TR 072586-LTC3714EG/TR
Manufacturer: Linear Technology Win Source Part Number: 072586-LTC3714EG/TR Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 072586-LTC3714EG/TR
Packaging: Reel - TR
Applications: Controller, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 0.6 V to 1.75 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072586-LTC3714EG/TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG/TR
Package Type SSOP; Other; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1121CN8-5 - 072204-LT1121CN8-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CT - 072189-LT1082CT - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRPBF - 020313-LT1761ES5-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details