Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#PBF 020557-LTC3026EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020557-LTC3026EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Family Name: LTC3026 Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Maximum Input Voltage: 3.5, 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MIC37252BU; MIC37252BU TR; RC1117D; RC1117DX; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020557-LTC3026EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Family Name: LTC3026 Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Maximum Input Voltage: 3.5, 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MIC37252BU; MIC37252BU TR; RC1117D; RC1117DX; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#PBF - 020557-LTC3026EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#PBF
020557-LTC3026EMSE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#PBF 020557-LTC3026EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020557-LTC3026EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Family Name: LTC3026 Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Maximum Input Voltage: 3.5, 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MIC37252BU; MIC37252BU TR; RC1117D; RC1117DX; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020557-LTC3026EMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.1V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1.5A
Family Name: LTC3026
Output Voltage: 0.4 V to 2.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP-EP
Maximum Input Voltage: 3.5, 5.5V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.25V @ 1.5A
Maximum Output Voltage: 2.6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): MIC37252BU; MIC37252BU TR; RC1117D; RC1117DX;
Introduction Date: March 02, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020557-LTC3026EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ#PBF - 072345-LT1965IQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-3.3#TRPBF - 1057860-LT1121IS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5 - 087610-LT1963AEST-2.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5 - 087780-LT1585ACM-1.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details