Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3677EUFF-3#PBF 783568-LTC3677EUFF-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783568-LTC3677EUFF-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: General Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Family Name: LTC3677-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3677EUFF-3#TRPBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783568-LTC3677EUFF-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: General Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Family Name: LTC3677-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3677EUFF-3#TRPBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3677EUFF-3#PBF - 783568-LTC3677EUFF-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3677EUFF-3#PBF
783568-LTC3677EUFF-3#PBF
PMIC - PMIC - Power Management - Specialized - LTC3677EUFF-3#PBF 783568-LTC3677EUFF-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783568-LTC3677EUFF-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: General Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Family Name: LTC3677-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3677EUFF-3#TRPBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783568-LTC3677EUFF-3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-PowerWFQFN
Applications: General
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 5.5 V
Family Name: LTC3677-3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90mA
Manufacturer Package: 44-QFN (4x7)
Alternative Parts (Cross-Reference): LTC3677EUFF-3#TRPBF;
Introduction Date: March 17, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783568-LTC3677EUFF-3#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3677EUFF-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694IS8-3.3#TRPBF - 1064196-LTC694IS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
Electronic Wholesale - SP706SCP - 1257637-SP706SCP - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP708TEN - 1257669-SP708TEN - Win Source Electronics
Specs
Output Options Inverting
View Details