Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615EUF-1#TRPBF 783500-LTC3615EUF-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783500-LTC3615EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3615-1 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX15022ATI/V+; MAX15022ATI+T; MAX15021ATI/V+; MAX15021ATI/V+T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783500-LTC3615EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3615-1 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX15022ATI/V+; MAX15022ATI+T; MAX15021ATI/V+; MAX15021ATI/V+T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615EUF-1#TRPBF - 783500-LTC3615EUF-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615EUF-1#TRPBF
783500-LTC3615EUF-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615EUF-1#TRPBF 783500-LTC3615EUF-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783500-LTC3615EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3615-1 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 5.5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX15022ATI/V+; MAX15022ATI+T; MAX15021ATI/V+; MAX15021ATI/V+T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783500-LTC3615EUF-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3615-1
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX15022ATI/V+; MAX15022ATI+T; MAX15021ATI/V+; MAX15021ATI/V+T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783500-LTC3615EUF-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615EUF-1#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data