Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN 072498-LTC1735CGN

Description
Manufacturer: Linear Technology Win Source Part Number: 072498-LTC1735CGN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072498-LTC1735CGN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN - 072498-LTC1735CGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN
072498-LTC1735CGN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN 072498-LTC1735CGN
Manufacturer: Linear Technology Win Source Part Number: 072498-LTC1735CGN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V

Manufacturer: Linear Technology
Win Source Part Number: 072498-LTC1735CGN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 30 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072498-LTC1735CGN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IS8#PBF - 020234-LT1172IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8#TRPBF - 1058208-LT1374CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details