Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3603IUF#PBF 783470-LTC3603IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783470-LTC3603IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3603 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 14.5V Input Voltage MIN: 4.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LM26001BMHX; AOZ3010PI; LM26001BMH; TPS62110; Introduction Date: January 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783470-LTC3603IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3603 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 14.5V Input Voltage MIN: 4.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LM26001BMHX; AOZ3010PI; LM26001BMH; TPS62110; Introduction Date: January 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3603IUF#PBF - 783470-LTC3603IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3603IUF#PBF
783470-LTC3603IUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3603IUF#PBF 783470-LTC3603IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783470-LTC3603IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3603 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 14.5V Input Voltage MIN: 4.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LM26001BMHX; AOZ3010PI; LM26001BMH; TPS62110; Introduction Date: January 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783470-LTC3603IUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LTC3603
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Output Voltage MAX: 14.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LM26001BMHX; AOZ3010PI; LM26001BMH; TPS62110;
Introduction Date: January 15, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783470-LTC3603IUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3603IUF#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS - 072431-LTC1143LCS - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CN8#PBF - 1058195-LT1372CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details