Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS 072431-LTC1143LCS

Description
Manufacturer: Linear Technology Win Source Part Number: 072431-LTC1143LCS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 16 V Alternative Parts (Cross-Reference): TPS40428RHAR; LTC1142HVCG-ADJ#TR; LTC1142HVCG#TR; LTC1143LCS; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072431-LTC1143LCS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 16 V Alternative Parts (Cross-Reference): TPS40428RHAR; LTC1142HVCG-ADJ#TR; LTC1142HVCG#TR; LTC1143LCS; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS - 072431-LTC1143LCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS
072431-LTC1143LCS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS 072431-LTC1143LCS
Manufacturer: Linear Technology Win Source Part Number: 072431-LTC1143LCS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.5 V to 16 V Alternative Parts (Cross-Reference): TPS40428RHAR; LTC1142HVCG-ADJ#TR; LTC1142HVCG#TR; LTC1143LCS; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072431-LTC1143LCS
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: Up to 400kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.5 V to 16 V
Alternative Parts (Cross-Reference): TPS40428RHAR; LTC1142HVCG-ADJ#TR; LTC1142HVCG#TR; LTC1143LCS;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072431-LTC1143LCS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308CS8#TRPBF - 105146-LT1308CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074CT#PBF - 1057729-LT1074CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3560IS6#TRPBF - 105643-LTC3560IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details