Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#TRPBF 783455-LTC3589EUJ-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783455-LTC3589EUJ-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589EUJ-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783455-LTC3589EUJ-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589EUJ-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#TRPBF - 783455-LTC3589EUJ-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#TRPBF
783455-LTC3589EUJ-2#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#TRPBF 783455-LTC3589EUJ-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783455-LTC3589EUJ-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589EUJ-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783455-LTC3589EUJ-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3589-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3589EUJ-2#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783455-LTC3589EUJ-2#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728HS5-5#TRPBF - 1061077-LTC1728HS5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALIS8#PBF - 020291-LT1640ALIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF - 020642-LTC4244IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details