Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-3#PBF 783451-LTC3586EUFE-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783451-LTC3586EUFE-3 #PBF Series: Bat-Track, PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3586 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Alternative Parts (Cross-Reference): LTC3586EUFE-3#TRPBF; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783451-LTC3586EUFE-3 #PBF Series: Bat-Track, PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3586 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Alternative Parts (Cross-Reference): LTC3586EUFE-3#TRPBF; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-3#PBF - 783451-LTC3586EUFE-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-3#PBF
783451-LTC3586EUFE-3#PBF
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-3#PBF 783451-LTC3586EUFE-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783451-LTC3586EUFE-3 #PBF Series: Bat-Track, PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3586 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Alternative Parts (Cross-Reference): LTC3586EUFE-3#TRPBF; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783451-LTC3586EUFE-3#PBF
Series: Bat-Track, PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3586
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (4x6)
Alternative Parts (Cross-Reference): LTC3586EUFE-3#TRPBF;
Introduction Date: March 23, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783451-LTC3586EUFE-3#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF - 108825-LTC2902-1IGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
Electronic Wholesale - SP708REN - 1257657-SP708REN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRMPBF - 072614-LTC4210-1CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details