Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3558EUD#PBF 783426-LTC3558EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783426-LTC3558EUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3558 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838T-FCI/UN; MCP73834T-FCI/MF; MCP73838T-CNI/UN; MCP73834T-BZI/MF; Introduction Date: April 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783426-LTC3558EUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3558 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838T-FCI/UN; MCP73834T-FCI/MF; MCP73838T-CNI/UN; MCP73834T-BZI/MF; Introduction Date: April 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3558EUD#PBF - 783426-LTC3558EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3558EUD#PBF
783426-LTC3558EUD#PBF
PMIC - PMIC - Power Management - Specialized - LTC3558EUD#PBF 783426-LTC3558EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783426-LTC3558EUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3558 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838T-FCI/UN; MCP73834T-FCI/MF; MCP73838T-CNI/UN; MCP73834T-BZI/MF; Introduction Date: April 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783426-LTC3558EUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3558
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Package: 20-QFN (3x3)
Alternative Parts (Cross-Reference): MCP73838T-FCI/UN; MCP73834T-FCI/MF; MCP73838T-CNI/UN; MCP73834T-BZI/MF;
Introduction Date: April 11, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783426-LTC3558EUD#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3558EUD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4245IG#TRPBF - 118744-LTC4245IG#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF - 072616-LTC4210-1IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRMPBF - 020544-LTC2905CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details