Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3557EUF#PBF 783425-LTC3557EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783425-LTC3557EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3557 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x4) Alternative Parts (Cross-Reference): MCP73871-3CCI/ML; MCP73871-3CAI/ML; MCP73833T-FCI/UN; MCP73833-GPI/UN; Introduction Date: September 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783425-LTC3557EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3557 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x4) Alternative Parts (Cross-Reference): MCP73871-3CCI/ML; MCP73871-3CAI/ML; MCP73833T-FCI/UN; MCP73833-GPI/UN; Introduction Date: September 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3557EUF#PBF - 783425-LTC3557EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3557EUF#PBF
783425-LTC3557EUF#PBF
PMIC - PMIC - Power Management - Specialized - LTC3557EUF#PBF 783425-LTC3557EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783425-LTC3557EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3557 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x4) Alternative Parts (Cross-Reference): MCP73871-3CCI/ML; MCP73871-3CAI/ML; MCP73833T-FCI/UN; MCP73833-GPI/UN; Introduction Date: September 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783425-LTC3557EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3557
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x4)
Alternative Parts (Cross-Reference): MCP73871-3CCI/ML; MCP73871-3CAI/ML; MCP73833T-FCI/UN; MCP73833-GPI/UN;
Introduction Date: September 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783425-LTC3557EUF#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3557EUF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF - 1061232-LTC1998CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - SP691ACP - 1257602-SP691ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details