Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2#PBF 783417-LTC3554EUD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783417-LTC3554EUD-2# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838-YAI/UN; MCP73838-NVI/MF; MCP73838T-NVI/MF; MCP73831-2DCI/MC; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783417-LTC3554EUD-2# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838-YAI/UN; MCP73838-NVI/MF; MCP73838T-NVI/MF; MCP73831-2DCI/MC; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2#PBF - 783417-LTC3554EUD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2#PBF
783417-LTC3554EUD-2#PBF
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2#PBF 783417-LTC3554EUD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783417-LTC3554EUD-2# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838-YAI/UN; MCP73838-NVI/MF; MCP73838T-NVI/MF; MCP73831-2DCI/MC; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783417-LTC3554EUD-2#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3554-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: 20-QFN (3x3)
Alternative Parts (Cross-Reference): MCP73838-YAI/UN; MCP73838-NVI/MF; MCP73838T-NVI/MF; MCP73831-2DCI/MC;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783417-LTC3554EUD-2#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF - 1059346-LT3484EDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC2914IDHC-2#PBF - 1062212-LTC2914IDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF - 1060952-LTC1645IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-2IMS - 1208587-LTC2900-2IMS - Win Source Electronics
Specs
Output Options Inverting
View Details