Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3409AEDD#PBF 783323-LTC3409AEDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783323-LTC3409AEDD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.7MHz ~ 2.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3409A Output Voltage: 0.62V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 1.6V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): Si9176DH-T1; TPS62000QDGSRQ1G4; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: May 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783323-LTC3409AEDD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.7MHz ~ 2.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3409A Output Voltage: 0.62V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 1.6V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): Si9176DH-T1; TPS62000QDGSRQ1G4; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: May 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3409AEDD#PBF - 783323-LTC3409AEDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3409AEDD#PBF
783323-LTC3409AEDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3409AEDD#PBF 783323-LTC3409AEDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783323-LTC3409AEDD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.7MHz ~ 2.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3409A Output Voltage: 0.62V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 1.6V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): Si9176DH-T1; TPS62000QDGSRQ1G4; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: May 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783323-LTC3409AEDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.7MHz ~ 2.6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3409A
Output Voltage: 0.62V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 1.6V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): Si9176DH-T1; TPS62000QDGSRQ1G4; Si9175DH-T1-E3; Si9176DM-T1-E3;
Introduction Date: May 14, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783323-LTC3409AEDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3409AEDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6200 volts
Unlock Full Specs
to access all available technical data