Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619ES8#TRPBF 097646-LT1619ES8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 097646-LT1619ES8#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LT1619ES8#TRPBF Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.9 V to 18 V Alternative Parts (Cross-Reference): MIC38C45AYM; MIC38HC43YM; MIC38HC45BM; Introduction Date: October 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 097646-LT1619ES8#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LT1619ES8#TRPBF Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.9 V to 18 V Alternative Parts (Cross-Reference): MIC38C45AYM; MIC38HC43YM; MIC38HC45BM; Introduction Date: October 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619ES8#TRPBF - 097646-LT1619ES8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619ES8#TRPBF
097646-LT1619ES8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619ES8#TRPBF 097646-LT1619ES8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 097646-LT1619ES8#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LT1619ES8#TRPBF Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.9 V to 18 V Alternative Parts (Cross-Reference): MIC38C45AYM; MIC38HC43YM; MIC38HC45BM; Introduction Date: October 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 097646-LT1619ES8#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LT1619ES8#TRPBF
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 1.9 V to 18 V
Alternative Parts (Cross-Reference): MIC38C45AYM; MIC38HC43YM; MIC38HC45BM;
Introduction Date: October 20, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 097646-LT1619ES8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619ES8#TRPBF
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details