Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF 072572-LTC3445EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072572-LTC3445EUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Linear (LDO) (2) Frequency - Switching: 1.5MHz Number of Outputs: 3 Voltage/Current - Output 1: 0.85 V to 1.55 V, 600mA Voltage/Current - Output 2: Adj to 0.6V, 50mA Voltage/Current - Output 3: Adj to 0.6V, 50mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Purpose: Any Function Supply Voltage - Operating: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): LTC3445EUF#TRPBF; LTC3445EUF; LTC3445EUF#TR; LTC3445EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072572-LTC3445EUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Linear (LDO) (2) Frequency - Switching: 1.5MHz Number of Outputs: 3 Voltage/Current - Output 1: 0.85 V to 1.55 V, 600mA Voltage/Current - Output 2: Adj to 0.6V, 50mA Voltage/Current - Output 3: Adj to 0.6V, 50mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Purpose: Any Function Supply Voltage - Operating: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): LTC3445EUF#TRPBF; LTC3445EUF; LTC3445EUF#TR; LTC3445EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF
072572-LTC3445EUF#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF 072572-LTC3445EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 072572-LTC3445EUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Linear (LDO) (2) Frequency - Switching: 1.5MHz Number of Outputs: 3 Voltage/Current - Output 1: 0.85 V to 1.55 V, 600mA Voltage/Current - Output 2: Adj to 0.6V, 50mA Voltage/Current - Output 3: Adj to 0.6V, 50mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Purpose: Any Function Supply Voltage - Operating: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): LTC3445EUF#TRPBF; LTC3445EUF; LTC3445EUF#TR; LTC3445EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072572-LTC3445EUF#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 1.5MHz
Number of Outputs: 3
Voltage/Current - Output 1: 0.85 V to 1.55 V, 600mA
Voltage/Current - Output 2: Adj to 0.6V, 50mA
Voltage/Current - Output 3: Adj to 0.6V, 50mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Purpose: Any Function
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): LTC3445EUF#TRPBF; LTC3445EUF; LTC3445EUF#TR; LTC3445EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072572-LTC3445EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF
Package Type Other; 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#PBF - 020360-LT1963AES8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#PBF - 020378-LT3010HMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-5#PBF - 020224-LT1129CS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD#PBF - 020382-LT3014EDD#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details