Win Source Electronics PMIC - PMIC - Battery Management - LTC3300ILXE-1#PBF 783294-LTC3300ILXE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783294-LTC3300ILXE-1 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 48-LQFP Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-eLQFP (7x7) Alternative Parts (Cross-Reference): LTC3300IUK-1#PBF; LTC3300HLXE-1#PBF ; Introduction Date: March 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783294-LTC3300ILXE-1 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 48-LQFP Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-eLQFP (7x7) Alternative Parts (Cross-Reference): LTC3300IUK-1#PBF; LTC3300HLXE-1#PBF ; Introduction Date: March 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC3300ILXE-1#PBF - 783294-LTC3300ILXE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC3300ILXE-1#PBF
783294-LTC3300ILXE-1#PBF
PMIC - PMIC - Battery Management - LTC3300ILXE-1#PBF 783294-LTC3300ILXE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783294-LTC3300ILXE-1 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 48-LQFP Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-eLQFP (7x7) Alternative Parts (Cross-Reference): LTC3300IUK-1#PBF; LTC3300HLXE-1#PBF ; Introduction Date: March 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783294-LTC3300ILXE-1#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 48-LQFP Exposed Pad
Function: Battery Balancer
Interface: Serial
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC3300-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-eLQFP (7x7)
Alternative Parts (Cross-Reference): LTC3300IUK-1#PBF; LTC3300HLXE-1#PBF ;
Introduction Date: March 01, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783294-LTC3300ILXE-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC3300ILXE-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6803HG-2#TRPBF - 1064056-LTC6803HG-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-0#TRMPBF - 1059343-LT3484EDCB-0#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF - 1063426-LTC4224IDDB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 1400 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF - 1062598-LTC3455EUF-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details